Snap In / Screw Terminal Aluminium Electrolytic Capacitors

Home Categories Passives Passive Components Capacitors Aluminium Electrolytic Capacitors
Snap In / Screw Terminal Aluminium Electrolytic Capacitors

Parts from Snap In / Screw Terminal Aluminium Electrolytic Capacitors Category

Viewing page 1 of 252
1 to 20 of 5035 parts currently displaying
DCM353U040BB2B from Cornell Dubilier
Cornell Dubilier

ALUMINUM ELECTROLYTIC CAPACITOR 35000UF, 40V, +50%,-10%, SCREW; Capacitance:35000µF; Voltage Rating:40V; Product Range:DCM Series; Capacitance Tolerance:+50%, -10%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

CGS323U040X4C from Cornell Dubilier
Cornell Dubilier

ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 40V, +75, -10%, SCREW; Capacitance:32000µF; Voltage Rating:40V; Product Range:CGS Series; Capacitance Tolerance:+75%, -10%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°CRoHS Compliant: Yes

CGR352T200X4C from Cornell Dubilier
Cornell Dubilier

ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 200V, +50%,-10%, SCREW; Capacitance:3500µF; Voltage Rating:200V; Product Range:CGR Series; Capacitance Tolerance:+50%, -10%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°CRoHS Compliant: Yes

CG601T250V3C from Cornell Dubilier
Cornell Dubilier

ALUMINUM ELECTROLYTIC CAPACITOR 600UF, 250V, +50%, -10%, SCREW; Capacitance:600µF; Voltage Rating:250V; Product Range:CG Series; Capacitance Tolerance:+50%, -10%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

450-20-0024 from Ebm-Papst
Ebm-Papst

ALUMINUM ELECTROLYTIC CAPACITOR 6UF, SCREW; Capacitance:6µF; Voltage Rating:-; Product Range:-; Capacitance Tolerance:-; Capacitor Terminals:Wire Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Diameter:47.2mm RoHS Compliant: Yes

450-20-0020 from Ebm-Papst
Ebm-Papst

ALUMINUM ELECTROLYTIC CAPACITOR 2.5UF, SCREW; Capacitance:2.5µF; Voltage Rating:-; Product Range:-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Diameter:47.2mm; ESR:- RoHS Compliant: Yes

450-20-0021 from Ebm-Papst
Ebm-Papst

ALUMINUM ELECTROLYTIC CAPACITOR 3UF, SCREW; Capacitance:3µF; Voltage Rating:-; Product Range:-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Diameter:47.2mm; ESR:- RoHS Compliant: Yes

450-20-0029 from Ebm-Papst
Ebm-Papst

ALUMINUM ELECTROLYTIC CAPACITOR 16UF, SCREW; Capacitance:16µF; Voltage Rating:-; Product Range:-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Diameter:47.2mm; ESR:- RoHS Compliant: Yes

36DX372F350DF2A from Vishay

ALUMINUM ELECTROLYTIC CAPACITOR 3700UF, 350V, +50%,-10%, SCREW; Capacitance:3700µF; Voltage Rating:350V; Product Range:36DX Series; Capacitance Tolerance:+50%, -10%; Capacitor Terminals:Screw; Polarity:Polar; Diameter:76mm; ESR:- RoHS Compliant: Yes

550C332T450DE2B from Cornell Dubilier
Cornell Dubilier

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 450V, +50%,-10%,SCREW; Capacitance:3300µF; Voltage Rating:450V; Product Range:550C Series; Capacitance Tolerance:+50%, -10%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°CRoHS Compliant: Yes

36DX122F250BB2A from Vishay

ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 250V, +50%,-10%, SCREW; Capacitance:1200µF; Voltage Rating:250V; Product Range:36DX Series; Capacitance Tolerance:+50%, -10%; Capacitor Terminals:Screw; Polarity:Polar; Diameter:51mm; ESR:- RoHS Compliant: Yes

36DX133G025AC2A from Vishay

ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 25V, +75, -10%, SCREW; Capacitance:13000µF; Voltage Rating:25V; Product Range:36DX Series; Capacitance Tolerance:+75%, -10%; Capacitor Terminals:Screw; Polarity:Polar; Diameter:35mm; ESR:- RoHS Compliant: Yes

36D223G075DF2A from Vishay
Vishay

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 75V, +75, -10%, SCREW; Capacitance:22000µF; Voltage Rating:75V; Product Range:36D Series; Capacitance Tolerance:+75%, -10%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°CRoHS Compliant: Yes

CGS212T350W5L from Cornell Dubilier
Cornell Dubilier

ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 350V, +50%,-10%, SCREW; Capacitance:2100µF; Voltage Rating:350V; Product Range:CGS Series; Capacitance Tolerance:+50%, -10%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°CRoHS Compliant: Yes

36DX282F200BC2A from Vishay

ALUMINUM ELECTROLYTIC CAPACITOR 2800UF, 200V, +50%,-10%, SCREW; Capacitance:2800µF; Voltage Rating:200V; Product Range:36DX Series; Capacitance Tolerance:+50%, -10%; Capacitor Terminals:Screw; Polarity:Polar; Diameter:51mm; ESR:- RoHS Compliant: Yes

PSU8830A from Cornell Dubilier
Cornell Dubilier

ALUMINUM ELECTROLYTIC CAPACITOR 88-106UF 330V, 20%, QC; Capacitance:88µF; Voltage Rating:330VAC; Product Range:PSU Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Polarity:Bi-Polar [Non-Polar]; ESR:- RoHS Compliant: Yes

ESMH800VRT223MB80T from United Chemi-Con
United Chemi-Con

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 80V 20%, SNAP-IN; Capacitance:22000µF; Voltage Rating:80V; Product Range:SMH Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Polarity:Polar; Diameter:40mm RoHS Compliant: Yes

B43504A9686M000 from Epcos

CAP, 68µF, 400V, ALU ELEC, SNAP-IN; Capacitance:68µF; Voltage Rating:400V; Product Range:B43504 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CG302T250X5L from Cornell Dubilier
Cornell Dubilier

ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 250V, +50%,-10%, SCREW; Capacitance:3000µF; Voltage Rating:250V; Product Range:CG Series; Capacitance Tolerance:+50%, -10%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

B43504A2227M. from Epcos
Epcos

Capacitance:220µF; Voltage Rating:250V; Product Range:B43504 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Diameter:22mm; Lead Spacing:10mmRoHS Compliant: Yes

See more parts featured in this category or return to Aluminium Electrolytic Capacitors
Viewing page 1 of 252
1 to 20 of 5035 parts currently displaying