Status: | Unknown |
---|---|
Series: | PEH200 Series |
RoHS: | Unknown |
Capacitance | 10000µF |
---|---|
Voltage Rating | 63V |
Product Range | PEH200 Series |
Lifetime @ Temperature | 10000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 36.6mm |
Lead Spacing | 13mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 95.5mm |
ESR | 0.015ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 95mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Electrolytic Capacitor, Long Life, Peh200 Series, 10000 F, 20%, 63 V, 35 Mm, 0.015 Ohm Rohs Compliant: Yes |Kemet PEH200MD5100MB2 | Newark Electronics |
CAP, 10000µF, 63V, ALU ELEC, RAD | element14 |
Aluminum Electrolytic Capacitor, 10000 uF, 63 V, ± 20%, Screw | Avnet America |
Aluminum Electrolytic Capacitor, 10000 uF, 63 V, � 20%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a PEH200MD5100MB2?
Additional datasheets, footprints and schematics for PEH200MD5100MB2 are listed on our Part Details page. You can also find images and similar parts to PEH200MD5100MB2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEH200MD5100MB2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEH200MD5100MB2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEH200MD5100MB2 fall under?
The PEH200MD5100MB2 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PEH200MD5100MB2 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEH200MD5100MB2 you can contact the distributor directly for product support, shipping queries etc.
Is the PEH200MD5100MB2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEH200MD5100MB2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for PEH200MD5100MB2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEH200MD5100MB2 often in real-time on the comparison pages.
What if I can't find stock of PEH200MD5100MB2?
You can fill out our help required form which you can use to request a quote for PEH200MD5100MB2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.