PEG225HJ4480QE1 KEMET Parts by KEMET

CAP 4800µF 25V

Status: Unknown
Series: PEG225 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.73

Distributor Stock
Logo for RS
RS
from US$7.93
496
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.95
367
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.73
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.01
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.74
-
Buy Now
Logo for Farnell
Farnell
from US$5.37
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4800µF
Voltage Rating 25V
Product Range PEG225 Series
Capacitance Tolerance +30% -10%
Capacitor Terminals Axial Leaded
Diameter 20mm
Lead Spacing -
Height 34.5mm
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Lifetime @ Temperature 2000 hours @ 150°C
ESR 0.028ohm
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± +30% -10%
External Length / Height 34.5mm
No. of Pins 2Pins
Operating Temperature Range -40°C to +150°C

Alternative Descriptions

PEG225, Capacitor, Axial, 4800uF, 25V | RS
Capacitors-Axial Leaded 4800 30%V | Rapid Electronics
4800 30%v |Kemet PEG225HJ4480QE1 | Newark Electronics
Aluminum Electrolytic Capacitor, 4800 uF, 25 V, -10%, +30%, 8400 hours @ 125°C, Axial Leaded | Avnet America
4800uF 25VdcALUM Electrolytic CapAxial, Can, PEG225 SER 2000 h@+150 C/Ir 20x37mm | KEMET PEG225HJ4480QE1 | RS Americas
CAP, 4800µF, 25V | Farnell
Aluminum Electrolytic Capacitor, 4800 uF, 25 V, -10%, +30%, 8400 hours @ 125�C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PEG225HJ4480QE1?

Additional datasheets, footprints and schematics for PEG225HJ4480QE1 are listed on our Part Details page. You can also find images and similar parts to PEG225HJ4480QE1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PEG225HJ4480QE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEG225HJ4480QE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PEG225HJ4480QE1 fall under?

The PEG225HJ4480QE1 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to PEG225HJ4480QE1 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PEG225HJ4480QE1 you can contact the distributor directly for product support, shipping queries etc.

Is the PEG225HJ4480QE1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PEG225HJ4480QE1 have stock available?

Authorised distributors including RS, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PEG225HJ4480QE1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PEG225HJ4480QE1 often in real-time on the comparison pages.

What if I can't find stock of PEG225HJ4480QE1?

You can fill out our help required form which you can use to request a quote for PEG225HJ4480QE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay