PEG225HF4220ME1 KEMET Parts by KEMET

CAPACITOR 2200UF 25V 16X27

Status: Unknown
Series: PEG225 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.00

Distributor Stock
Logo for RS
RS
from US$4.48
550
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$7.04
362
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.00
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.75
-
Buy Now
Logo for Farnell
Farnell
from US$6.18
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2200µF
Voltage Rating 25V
Product Range PEG225 Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Diameter 16mm
Lead Spacing -
Height 26.5mm
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Lifetime @ Temperature 1500 hours @ 150°C
ESR 0.06ohm
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
External Length / Height 26.5mm
Operating Temperature Range -40°C to +150°C

Alternative Descriptions

PEG225, Capacitor, Axial, 2200uF, 25V | RS
Capacitors-Axial Leaded 25V 2200uF 150C 1500 Hour | Rapid Electronics
2200 20%v |Kemet PEG225HF4220ME1 | Newark Electronics
Aluminum Electrolytic Capacitor, 2200 uF, 25 V, ± 20%, 6300 hours @ 125°C, Axial Leaded | Avnet America
2200uF 25VdcALUM Electrolytic CapAxial, Can, PEG225 SER 1500 h@+150 C/Ir 16x29mm | KEMET PEG225HF4220ME1 | RS Americas
CAPACITOR, 2200UF, 25V, 16X27 | Farnell
Aluminum Electrolytic Capacitor, 2200 uF, 25 V, � 20%, 6300 hours @ 125�C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PEG225HF4220ME1?

Additional datasheets, footprints and schematics for PEG225HF4220ME1 are listed on our Part Details page. You can also find images and similar parts to PEG225HF4220ME1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PEG225HF4220ME1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEG225HF4220ME1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PEG225HF4220ME1 fall under?

The PEG225HF4220ME1 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to PEG225HF4220ME1 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PEG225HF4220ME1 you can contact the distributor directly for product support, shipping queries etc.

Is the PEG225HF4220ME1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PEG225HF4220ME1 have stock available?

Authorised distributors including RS, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PEG225HF4220ME1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PEG225HF4220ME1 often in real-time on the comparison pages.

What if I can't find stock of PEG225HF4220ME1?

You can fill out our help required form which you can use to request a quote for PEG225HF4220ME1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay