Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.12
|
840
in stock
|
Buy Now | |
element14
from US$5.01
|
840
in stock
|
Buy Now | |
Distrelec
from US$5.17
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
29
in stock
|
Buy Now | |
RS
from US$4.76
|
4
in stock
|
Buy Now | |
Avnet America
from US$3.38
|
-
|
Buy Now | |
RS Americas
from US$6.35
|
-
|
Buy Now |
ROTARY ENCODER, MECHANICAL, INCREMENTAL | element14 |
Bourns Incremental Encoder 15 PPR 5V 60min -1 Panel Mount IP40 PCB Pins PEC11D | Distrelec |
Rotary Encoder, Quad, Incremental, 15Ppr | Newark Electronics |
Rotary encder dual concentric shaft 0.5m | RS |
Rotary Encoder, Mechanical, Incremental, 15 PPR, 30 Detents, Reverse Horizontal, With Push Switch | Avnet America |
Rotary encder with dual concentric shaft and 0.5mm momentary push switch | Bourns PEC11D-4120F-S0015 | RS Americas |
Where can I find additional details, specifications and documents for a PEC11D-4120F-S0015?
Additional datasheets, footprints and schematics for PEC11D-4120F-S0015 are listed on our Part Details page. You can also find images and similar parts to PEC11D-4120F-S0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEC11D-4120F-S0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC11D-4120F-S0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEC11D-4120F-S0015 fall under?
The PEC11D-4120F-S0015 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PEC11D-4120F-S0015 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEC11D-4120F-S0015 you can contact the distributor directly for product support, shipping queries etc.
Is the PEC11D-4120F-S0015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEC11D-4120F-S0015 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and RS have stock available or on a lead time for PEC11D-4120F-S0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEC11D-4120F-S0015 often in real-time on the comparison pages.
What if I can't find stock of PEC11D-4120F-S0015?
You can fill out our help required form which you can use to request a quote for PEC11D-4120F-S0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.