Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.21
|
17
in stock
|
Buy Now | |
Sager
from US$1.21
|
2,475
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
787
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
787
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
153
in stock
|
Buy Now | |
element14
from US$1.49
|
17
in stock
|
Buy Now | |
Rutronik
from US$1.47
|
-
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet Asia
from US$1.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 785µH |
---|---|
Product Range | - |
Turns Ratio | 1 |
Pulse Transformers THT Gate Drive 785uH .6Ohms | Sager |
Transformer, Nl Rohs Compliant: Yes |Pulse Electronics PE-68386NL | Newark Electronics |
Pulse Transformer 1:1 1500VDC 0.6Ohm Prim. DCR 0.6Ohm Sec. DCR 9.7Vus Surface Mount | Avnet America |
XFMR, GATE-DR, 785UH, 1.5KV, SMD | element14 |
Where can I find additional details, specifications and documents for a PE-68386NL?
Additional datasheets, footprints and schematics for PE-68386NL are listed on our Part Details page. You can also find images and similar parts to PE-68386NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-68386NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-68386NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-68386NL fall under?
The PE-68386NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PE-68386NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-68386NL you can contact the distributor directly for product support, shipping queries etc.
Is the PE-68386NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-68386NL have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for PE-68386NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-68386NL often in real-time on the comparison pages.
What if I can't find stock of PE-68386NL?
You can fill out our help required form which you can use to request a quote for PE-68386NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.