Status: | Unknown |
---|---|
Series: | PE-68XXXNL Series |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.79
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
773
in stock
|
Buy Now | |
Future Electronics
from US$1.85
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
element14
from US$2.22
|
-
|
Buy Now | |
Avnet Asia
from US$1.66
|
-
|
Buy Now | |
Sager
from US$1.82
|
-
|
Buy Now | |
Farnell
from US$2.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Turns Ratio | 1 |
---|---|
Input Current | 15A |
Frequency Min | 50kHz |
Frequency Max | 500kHz |
Transformer Mounting | Surface Mount |
Product Range | PE-68XXXNL Series |
Current Transformer, 50Khz-500Khz, Smt | Newark Electronics |
Board Mount Current Sensors SMD Current Sense 14800uH .93Ohms | Future Electronics |
Current Transformer 1:1:100 500Vrms 0.001Ohm Prim. DCR 0.93Ohm Sec. DCR 15000mA Surface Mount | Avnet America |
CURRENT SENS TRANSFORMER, 0.0148H, SMT | element14 |
Current Transformers SMD Current Sense 14800uH .93Ohms | Sager |
Where can I find additional details, specifications and documents for a PE-68280NLT?
Additional datasheets, footprints and schematics for PE-68280NLT are listed on our Part Details page. You can also find images and similar parts to PE-68280NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-68280NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-68280NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-68280NLT fall under?
The PE-68280NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PE-68280NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-68280NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PE-68280NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-68280NLT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for PE-68280NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-68280NLT often in real-time on the comparison pages.
What if I can't find stock of PE-68280NLT?
You can fill out our help required form which you can use to request a quote for PE-68280NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.