Status: | Unknown |
---|---|
Series: | PE-XXXXXNL Series |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.36
|
387
in stock
|
Buy Now | |
element14
from US$5.06
|
467
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
387
in stock
|
Buy Now | |
Chip One Stop
from US$2.36
|
170
in stock
|
Buy Now | |
Avnet America
from US$3.20
|
165
in stock
|
Buy Now | |
Rutronik
from US$3.74
|
-
|
Buy Now | |
Future Electronics
from US$3.35
|
-
|
Buy Now | |
Avnet Asia
from US$3.15
|
-
|
Buy Now | |
Sager
from US$3.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Turns Ratio | 200 |
---|---|
DC Resistance | - |
Inductance | 80mH |
ET Constant | - |
Primary Current | 38A |
Transformer Mounting | Through Hole |
Product Range | PE-XXXXXNL Series |
CURRENT TRANSFORMER, 200:1, 38A, THT | element14 |
Current Transformer, 200:1, 38A, Tht | Newark Electronics |
CURRENT TRANSFORMER, 200: 1, 38A, THT | Farnell |
Current Transformer 1:200 3750Vrms 4.5Ohm Sec. DCR Through Hole | Avnet America |
PE-67200NL Series 200 kHz 38 A 80 mH Current Sense Transformer | Future Electronics |
Current Transformers THT Current Sense 80mH 200Ohms | Sager |
Where can I find additional details, specifications and documents for a PE-67200NL?
Additional datasheets, footprints and schematics for PE-67200NL are listed on our Part Details page. You can also find images and similar parts to PE-67200NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-67200NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-67200NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-67200NL fall under?
The PE-67200NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PE-67200NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-67200NL you can contact the distributor directly for product support, shipping queries etc.
Is the PE-67200NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-67200NL have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for PE-67200NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-67200NL often in real-time on the comparison pages.
What if I can't find stock of PE-67200NL?
You can fill out our help required form which you can use to request a quote for PE-67200NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.