Status: | Unknown |
---|---|
Series: | PE-XXXXNL Series |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
No stock
|
Buy Now | |
TTI Europe
from US$1.56
|
6,600
in stock
|
Buy Now | |
Avnet America
from US$1.57
|
200
in stock
|
Buy Now | |
Sager
from US$1.62
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
-
|
Buy Now | |
Future Electronics
from US$1.57
|
-
|
Buy Now | |
element14
from US$2.01
|
-
|
Buy Now | |
Avnet Asia
from US$1.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 500mA |
---|---|
Inductance | 13.2mH |
Product Range | PE-XXXXNL Series |
Impedance | - |
Common Mode Filter Case | 16.38mm x 14.22mm x 8.89mm |
Automotive Qualification Standard | AEC-Q200 |
Choke, Common Mode, 13.2 mH, 500 mA, 16.38mm x 14.22mm x 8.89mm | Avnet America |
Common Mode Chokes / Filters SMT COMMON MODE INDUCTOR | Sager |
Common Mode Inductor, Aec-Q200, 13.2Mh | Newark Electronics |
Common Mode Chokes Dual 13200uH 6.5kOhm 0.5A 0.85Ohm DCR SMD T/R Automotive | Future Electronics |
COMMON MODE INDUCTOR, AEC-Q200, 13.2MH | element14 |
Where can I find additional details, specifications and documents for a PE-53914NLT?
Additional datasheets, footprints and schematics for PE-53914NLT are listed on our Part Details page. You can also find images and similar parts to PE-53914NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-53914NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-53914NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-53914NLT fall under?
The PE-53914NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PE-53914NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-53914NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PE-53914NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-53914NLT have stock available?
Authorised distributors including TTI Europe, Avnet America, Sager, Newark Electronics and Future Electronics have stock available or on a lead time for PE-53914NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-53914NLT often in real-time on the comparison pages.
What if I can't find stock of PE-53914NLT?
You can fill out our help required form which you can use to request a quote for PE-53914NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.