Status: | Unknown |
---|---|
Series: | PE-XXXXNL Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.59
|
548
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
548
in stock
|
Buy Now | |
element14
from US$1.70
|
548
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
273
in stock
|
Buy Now | |
Rapid Electronics
from US$2.17
|
200
in stock
|
Buy Now | |
Sager
from US$1.44
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Rutronik
from US$1.58
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
Avnet Asia
from US$1.29
|
-
|
Buy Now | |
TTI Europe
from US$1.51
|
-
|
Buy Now |
Rated Current | 1A |
---|---|
Inductance | 6mH |
Product Range | PE-XXXXNL Series |
Impedance | - |
Common Mode Filter Case | 16.38mm x 14.22mm x 8.89mm |
Automotive Qualification Standard | AEC-Q200 |
Common Mode Chokes / Filters SMT COMMON MODE IND | Future Electronics |
Inductor, 6000Uh, Smt, 1A, 8.9X16.4Mm | Newark Electronics |
INDUCTOR, 6000UH, SMT, 1A, 8.9X16.4MM | element14 |
Common Mode Chokes / Filters 10 uH | Sager |
Choke, Common Mode, 6 mH, 1 A, 16.38mm x 14.22mm x 8.89mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a PE-53913NLT?
Additional datasheets, footprints and schematics for PE-53913NLT are listed on our Part Details page. You can also find images and similar parts to PE-53913NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-53913NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-53913NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-53913NLT fall under?
The PE-53913NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PE-53913NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-53913NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PE-53913NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-53913NLT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for PE-53913NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-53913NLT often in real-time on the comparison pages.
What if I can't find stock of PE-53913NLT?
You can fill out our help required form which you can use to request a quote for PE-53913NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.