Status: | Unknown |
---|---|
Series: | PE-XXXXNL Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
607
in stock
|
Buy Now | |
Avnet Asia
from US$0.98
|
1,600
in stock
|
Buy Now | |
TTI Europe
from US$1.14
|
1,600
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
1,265
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
607
in stock
|
Buy Now | |
element14
from US$1.47
|
607
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
54
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Rutronik
from US$1.30
|
-
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
Sager
from US$1.22
|
-
|
Buy Now |
Rated Current | 2.5A |
---|---|
Inductance | 1.8mH |
Product Range | PE-XXXXNL Series |
Impedance | - |
Common Mode Filter Case | 19.56mm x 17.02mm x 9.9mm |
Automotive Qualification Standard | AEC-Q200 |
Choke, Common Mode, 1.8 mH, 1.8 A, 19.56mm x 17.02mm x 9.9mm | Avnet Asia |
Inductor, 1800Uh, Smt, 2.5A, 9.9X19.6Mm | Newark Electronics |
INDUCTOR, 1800UH, SMT, 2.5A, 9.9X19.6MM | element14 |
Inductor: wire | Transfer Multisort Elektronik |
COMMON MODE INDUCTOR - Common Mode Chokes / Filters SMT | Future Electronics |
Common Mode Chokes / Filters SMT COMMON MODE INDUCTOR | Sager |
Where can I find additional details, specifications and documents for a PE-53912NLT?
Additional datasheets, footprints and schematics for PE-53912NLT are listed on our Part Details page. You can also find images and similar parts to PE-53912NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-53912NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-53912NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-53912NLT fall under?
The PE-53912NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PE-53912NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-53912NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PE-53912NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-53912NLT have stock available?
Authorised distributors including Avnet Asia, TTI Europe, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for PE-53912NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-53912NLT often in real-time on the comparison pages.
What if I can't find stock of PE-53912NLT?
You can fill out our help required form which you can use to request a quote for PE-53912NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.