Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.51
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
1,408
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
-
|
Buy Now | |
element14
from US$2.18
|
-
|
Buy Now | |
Avnet Asia
from US$1.21
|
-
|
Buy Now | |
Sager
from US$1.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 3.6A |
---|---|
Inductance | 600µH |
Product Range | - |
Impedance | - |
Common Mode Filter Case | 19.56mm x 17.02mm x 9.9mm |
Automotive Qualification Standard | - |
DC Current Max | 3.6A |
DC Current Rating | 3.6A |
DC Resistance Max | 0.05ohm |
Inductor Case Style | SMD |
No. of Pins | 4Pins |
Self Resonant Frequency Min | 4MHz |
Voltage Rating | 250VAC |
Choke, Common Mode, 600 uH, 3.6 A, 19.56mm x 17.02mm x 9.9mm | Avnet America |
Inductor, 600Uh, Smt, 3.6A, 9.9X19.6Mm | Newark Electronics |
Common Mode Chokes / Filters SMT COMMON MODE INDUCTOR | Sager |
INDUCTOR, 600UH, SMT, 3.6A, 9.9X19.6MM | Farnell |
Where can I find additional details, specifications and documents for a PE-53910NLT?
Additional datasheets, footprints and schematics for PE-53910NLT are listed on our Part Details page. You can also find images and similar parts to PE-53910NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-53910NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-53910NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-53910NLT fall under?
The PE-53910NLT is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to PE-53910NLT when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-53910NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PE-53910NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-53910NLT have stock available?
Authorised distributors including Chip One Stop, Avnet America, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for PE-53910NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-53910NLT often in real-time on the comparison pages.
What if I can't find stock of PE-53910NLT?
You can fill out our help required form which you can use to request a quote for PE-53910NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.