Status: | Unknown |
---|---|
Series: | Simple Switcher Series |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
No stock
|
Buy Now | |
Avnet Asia
from US$1.57
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
1,200
in stock
|
Buy Now | |
TTI Europe
from US$1.83
|
1,200
in stock
|
Buy Now | |
Rutronik
from US$1.57
|
-
|
Buy Now | |
Newark Electronics
from US$1.44
|
-
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
element14
from US$1.78
|
-
|
Buy Now | |
Sager
from US$1.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Simple Switcher Series |
---|---|
Inductance | 248µH |
RMS Current (Irms) | 830mA |
DC Resistance Max | 0.6ohm |
Inductance Tolerance | ± 20% |
Toroidal Inductor Case | 15.75mm x 15.24mm x 9.91mm |
Toroidal Inductor, 248 uH, 830 mA, 600 Milliohm, ± 20%, SMD | Avnet Asia |
Toroidal Inductor, 248Uh, 0.83A, Smd | Newark Electronics |
SIMPLE SWITCHER CHOKE NPB | Future Electronics |
Power Inductors - SMD SIMPLE SWITCHER INDUCTOR | Sager |
INDUCTOR, 248UH, SMT, 0.83A, 9.9X15.2MM | Farnell |
Toroidal Inductor, 248 uH, 830 mA, 600 Milliohm, � 20%, SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a PE-53827SNLT?
Additional datasheets, footprints and schematics for PE-53827SNLT are listed on our Part Details page. You can also find images and similar parts to PE-53827SNLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-53827SNLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-53827SNLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-53827SNLT fall under?
The PE-53827SNLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PE-53827SNLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-53827SNLT you can contact the distributor directly for product support, shipping queries etc.
Is the PE-53827SNLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-53827SNLT have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, TTI Europe, Rutronik and Newark Electronics have stock available or on a lead time for PE-53827SNLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-53827SNLT often in real-time on the comparison pages.
What if I can't find stock of PE-53827SNLT?
You can fill out our help required form which you can use to request a quote for PE-53827SNLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.