PE-53608NLT Pulse Electronics Parts by Pulse Electronics

TOROIDAL INDUCTOR 192UH 0.9A SMD

Status: Unknown
Series: SLIC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.23

Distributor Stock
Logo for Farnell
Farnell
from US$2.01
26
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.44
26
in stock
Buy Now
Logo for element14
element14
from US$1.46
26
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.23
-
Buy Now
Logo for Sager
Sager
from US$1.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range SLIC Series
Inductance 192µH
RMS Current (Irms) 900mA
DC Resistance Max 0.56ohm
Inductance Tolerance -
Toroidal Inductor Case 14.48mm x 14.35mm x 9.14mm

Alternative Descriptions

Toroidal Inductor, 192Uh, 0.9A, Smd | Newark Electronics
TOROIDAL INDUCTOR, 192UH, 0.9A, SMD | element14
Toroidal Inductor, 192 uH, 900 mA, 476 Milliohm, SMD | Avnet America
Power Inductors - SMD 192uH | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PE-53608NLT?

Additional datasheets, footprints and schematics for PE-53608NLT are listed on our Part Details page. You can also find images and similar parts to PE-53608NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PE-53608NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-53608NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PE-53608NLT fall under?

The PE-53608NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PE-53608NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PE-53608NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PE-53608NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PE-53608NLT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for PE-53608NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PE-53608NLT often in real-time on the comparison pages.

What if I can't find stock of PE-53608NLT?

You can fill out our help required form which you can use to request a quote for PE-53608NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay