Status: | Unknown |
---|---|
Series: | Simple Switcher Series |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.93
|
334
in stock
|
Buy Now | |
Rapid Electronics
from US$3.28
|
2,885
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
765
in stock
|
Buy Now | |
Newark Electronics
from US$3.70
|
334
in stock
|
Buy Now | |
element14
from US$3.18
|
334
in stock
|
Buy Now | |
Avnet America
-
|
593
in stock
|
Buy Now | |
TTI Europe
from US$2.63
|
-
|
Buy Now | |
Sager
from US$2.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Simple Switcher Series |
---|---|
Inductance | 680µH |
RMS Current (Irms) | 1.3A |
DC Resistance Max | 0.2ohm |
Inductance Tolerance | ± 20% |
DC Current Rating | 1.3A |
Flammability Rating | UL94V-0 |
Inductor Case Style | Radial Leaded |
Inductor Type | Inductor |
Lead Spacing | 12.7mm |
No. of Pins | 2Pins |
PCB Hole Diameter | 0.64mm |
Standard Inductor, 680Uh, 1.3A | Newark Electronics |
INDUCTOR, 680UH | element14 |
Power Inductor, 680 uH, 1.3 A, 200 Milliohm, ± 20% | Avnet America |
Power Inductors - Leaded INDUCTOR | Sager |
Power Inductor, 680 uH, 1.3 A, 200 Milliohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a PE53119NL?
Additional datasheets, footprints and schematics for PE53119NL are listed on our Part Details page. You can also find images and similar parts to PE53119NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE53119NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE53119NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE53119NL fall under?
The PE53119NL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to PE53119NL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE53119NL you can contact the distributor directly for product support, shipping queries etc.
Is the PE53119NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE53119NL have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PE53119NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE53119NL often in real-time on the comparison pages.
What if I can't find stock of PE53119NL?
You can fill out our help required form which you can use to request a quote for PE53119NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.