Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.93
|
898
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
1,291
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
898
in stock
|
Buy Now | |
element14
from US$2.03
|
898
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
625
in stock
|
Buy Now | |
Rapid Electronics
from US$2.91
|
22
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
Sager
from US$1.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Inductance | 220µH |
RMS Current (Irms) | 1.5A |
Saturation Current (Isat) | - |
DC Resistance Max | 0.42ohm |
Inductance Tolerance | - |
DC Current Rating | 1.5A |
Inductor Case Style | Radial Leaded |
Lead Spacing | 15.24mm |
No. of Pins | 2Pins |
Inductor, 220Uh, Smt, 1.5A, 11.7X18Mm | Newark Electronics |
INDUCTOR, 220UH, SMT, 1.5A, 11.7X18MM | element14 |
PE-52626NL Series 220 â•¡H â–’20% 1.5 A Unshielded Standard Low Power Inductor | Future Electronics |
Power Inductor, 220 uH, 1.5 A, 420 Milliohm, ± 20% | Avnet America |
Power Inductors - Leaded INDUCTOR | Sager |
Power Inductor, 220 uH, 1.5 A, 420 Milliohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a PE-52626NL?
Additional datasheets, footprints and schematics for PE-52626NL are listed on our Part Details page. You can also find images and similar parts to PE-52626NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-52626NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-52626NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-52626NL fall under?
The PE-52626NL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to PE-52626NL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-52626NL you can contact the distributor directly for product support, shipping queries etc.
Is the PE-52626NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-52626NL have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PE-52626NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-52626NL often in real-time on the comparison pages.
What if I can't find stock of PE-52626NL?
You can fill out our help required form which you can use to request a quote for PE-52626NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.