Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.02
|
843
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
1,509
in stock
|
Buy Now | |
element14
from US$2.17
|
843
in stock
|
Buy Now | |
Sager
from US$1.81
|
770
in stock
|
Buy Now | |
Future Electronics
from US$1.90
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.59
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
138
in stock
|
Buy Now | |
Rapid Electronics
from US$3.18
|
111
in stock
|
Buy Now | |
Micros
from US$1.73
|
60
in stock
|
Buy Now | |
Rutronik
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
Avnet Asia
from US$1.75
|
-
|
Buy Now | |
TTI Europe
from US$1.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Turns Ratio | 200 |
---|---|
DC Resistance | - |
Inductance | 80mH |
ET Constant | - |
Primary Current | 20A |
Transformer Mounting | Through Hole |
Product Range | - |
CURRENT SENS TRANSFORMER, 0.08H, THT | element14 |
Board Mount Current Sensors THT Current Sense 80mH 200Ohms | Sager |
THT Series 20 A 200kHz 80 mH Through Hole Current Sense Transformer | Future Electronics |
Inductor: wire | Transfer Multisort Elektronik |
Current Transformer, 200:1, 20A, Tht | Newark Electronics |
Turns ratio:Â 100:1 | Micros |
Choke, Common Mode, 80 mH | Avnet America |
Where can I find additional details, specifications and documents for a PE-51688NL?
Additional datasheets, footprints and schematics for PE-51688NL are listed on our Part Details page. You can also find images and similar parts to PE-51688NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-51688NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-51688NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-51688NL fall under?
The PE-51688NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PE-51688NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-51688NL you can contact the distributor directly for product support, shipping queries etc.
Is the PE-51688NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-51688NL have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Sager and Future Electronics have stock available or on a lead time for PE-51688NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-51688NL often in real-time on the comparison pages.
What if I can't find stock of PE-51688NL?
You can fill out our help required form which you can use to request a quote for PE-51688NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.