Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$26.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.76
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$30.02
|
62
in stock
|
Buy Now | |
TE Store
from US$58.63
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$28.32
|
31
in stock
|
Buy Now | |
element14
from US$37.22
|
31
in stock
|
Buy Now | |
Farnell
from US$26.65
|
31
in stock
|
Buy Now | |
RS Americas
from US$33.33
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250V |
Filter Type | Medical |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 5µA |
Product Range | P Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 54.1mm |
External Length / Height | 58.67mm |
External Width | 50.29mm |
Input Voltage Max | 250V |
Input Voltage Min | 120V |
No. of Fuses | 2Fuses |
No. of Phases | Single Phase |
Switch Action | DPST |
Voltage Rating VAC | 250V |
Power Entry Module 10A versat.flange | RS |
AC Power Entry Modules FLANGE 10AMP | Rapid Electronics |
PE0SXDHXA=C2218 Filter Type: Power Entry Module Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module Dual AC (Series/Parallel) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PE0SXDHXA | Internal Number: 6609929-4 | TE Connectivity | TE Store |
Filter, Inlet, Iec, 10A | Newark Electronics |
FILTER, INLET, IEC, 10A | element14 |
Filter, PE0SXDHXA=C2218 | TE Connectivity PE0SXDHXA | RS Americas |
Where can I find additional details, specifications and documents for a PE0SXDHXA?
Additional datasheets, footprints and schematics for PE0SXDHXA are listed on our Part Details page. You can also find images and similar parts to PE0SXDHXA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0SXDHXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0SXDHXA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0SXDHXA fall under?
The PE0SXDHXA is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to PE0SXDHXA when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0SXDHXA you can contact the distributor directly for product support, shipping queries etc.
Is the PE0SXDHXA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0SXDHXA have stock available?
Authorised distributors including RS, Rapid Electronics, TE Store, Newark Electronics and element14 have stock available or on a lead time for PE0SXDHXA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0SXDHXA often in real-time on the comparison pages.
What if I can't find stock of PE0SXDHXA?
You can fill out our help required form which you can use to request a quote for PE0SXDHXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.