Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$23.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.90
|
68
in stock
|
Buy Now | |
RS Americas
from US$27.77
|
1,033
in stock
|
Buy Now | |
TE Store
from US$51.05
|
234
in stock
|
Buy Now | |
Newark Electronics
from US$25.05
|
88
in stock
|
Buy Now | |
element14
from US$25.35
|
88
in stock
|
Buy Now | |
Farnell
from US$26.06
|
88
in stock
|
Buy Now | |
Avnet America
from US$39.44
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
Plug Type | IEC 60320 C14 |
Module, Power Entry, Mounting Ears, Gen. Purpose, Single Fuse, Filtered, Jumper | TE Connectivity PE0SSSSX0 | RS Americas |
PE0SSSSX0=C1132 Filter Type: Power Entry Module Input Voltage Selection: Dual AC (SMPS) Filter Switch Type: DPST Filter Shield Type: None Product Orientation: Vertical Power Entry Module Dual AC (SMPS) DPST | Corcom P Series Multi-Function Inlet Fil | Part Number: PE0SSSSX0 | Internal Number: 6609104-7 | TE Connectivity | TE Store |
Connector, Power Entry, Rcpt, 10A, 250Vac | Newark Electronics |
Module,PowerEntry,MountingEars | RS |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Switch/Fuse RA 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a PE0SSSSX0?
Additional datasheets, footprints and schematics for PE0SSSSX0 are listed on our Part Details page. You can also find images and similar parts to PE0SSSSX0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0SSSSX0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0SSSSX0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0SSSSX0 fall under?
The PE0SSSSX0 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PE0SSSSX0 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0SSSSX0 you can contact the distributor directly for product support, shipping queries etc.
Is the PE0SSSSX0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0SSSSX0 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for PE0SSSSX0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0SSSSX0 often in real-time on the comparison pages.
What if I can't find stock of PE0SSSSX0?
You can fill out our help required form which you can use to request a quote for PE0SSSSX0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.