Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$36.75
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$43.17
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$43.20
|
9
in stock
|
Buy Now | |
TE Store
from US$54.09
|
2
in stock
|
Buy Now | |
Avnet America
from US$40.99
|
-
|
Buy Now | |
element14
from US$24.88
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250V |
Filter Type | IEC Mains |
Current Rating | 3A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL VDE |
External Depth | 54.1mm |
External Length / Height | 58.67mm |
External Width | 50.29mm |
Input Voltage Max | 250V |
Input Voltage Min | 120V |
No. of Fuses | 2Fuses |
No. of Phases | Single Phase |
Switch Action | DPST |
Voltage Rating VAC | 250V |
Pe0Ssds3A=C2191 |Corcom Te Connectivity PE0SSDS3A | Newark Electronics |
AC Power Entry Modules PE0SSDS3A=C2191 | Rapid Electronics |
PE0SSDS3A=C2191 Filter Type: Power Entry Module Input Voltage Selection: Dual AC (SMPS) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module Dual AC (SMPS) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PE0SSDS3A | Internal Number: 7-6609928-7 | TE Connectivity | TE Store |
AMP7-6609928-7 | Avnet America |
FILTER, INLET, IEC, 3A | element14 |
Where can I find additional details, specifications and documents for a PE0SSDS3A?
Additional datasheets, footprints and schematics for PE0SSDS3A are listed on our Part Details page. You can also find images and similar parts to PE0SSDS3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0SSDS3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0SSDS3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0SSDS3A fall under?
The PE0SSDS3A is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to PE0SSDS3A when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0SSDS3A you can contact the distributor directly for product support, shipping queries etc.
Is the PE0SSDS3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0SSDS3A have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for PE0SSDS3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0SSDS3A often in real-time on the comparison pages.
What if I can't find stock of PE0SSDS3A?
You can fill out our help required form which you can use to request a quote for PE0SSDS3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.