Status: | Unknown |
---|---|
Series: | PDZ-B Series |
RoHS: | Unknown |
Prices starting from US$0.0108
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0108
|
195,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0125
|
72,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0196
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
13,985
in stock
|
Buy Now | |
element14
from US$0.0441
|
9,200
in stock
|
Buy Now | |
Farnell
from US$0.0393
|
9,200
in stock
|
Buy Now | |
RS
from US$0.0163
|
8,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
3,850
in stock
|
Buy Now | |
Kruse
-
|
654,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
51,000
in stock
|
Buy Now | |
Avnet America
from US$0.0131
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 36V |
---|---|
Power Dissipation Pd | 400mW |
Diode Case Style | SOD-323 |
Zener Tolerance ± | 2% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | PDZ-B Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Max | 400mW |
Termination Type | Surface Mount Device |
Test Current | 5mA |
PDZ-B Series 36 V â–’2 % 400 mW Surface Mount Voltage Regulator Diode - SOD-323 | Future Electronics |
Diode Zener Single 3.725V 2% 400mW 2-Pin SOD-323 T/R | Avnet Asia |
Zener Single Diode,36 V,400 Mw,sod-323,2 %,2,150 C Rohs Compliant: Yes |Nexperia PDZ36B,115 | Newark Electronics |
DIODE, ZENER, 0.4W, 36V, SOD323 | element14 |
Diode, NXP, PDZ36B | RS |
Diode: Zener | Transfer Multisort Elektronik |
DIO Z 36V PDZ36B SOD 323 | Kruse |
Where can I find additional details, specifications and documents for a PDZ36B 115?
Additional datasheets, footprints and schematics for PDZ36B 115 are listed on our Part Details page. You can also find images and similar parts to PDZ36B 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDZ36B 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDZ36B 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDZ36B 115 fall under?
The PDZ36B 115 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PDZ36B 115 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDZ36B 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PDZ36B 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDZ36B 115 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Asia, Newark Electronics and element14 have stock available or on a lead time for PDZ36B 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDZ36B 115 often in real-time on the comparison pages.
What if I can't find stock of PDZ36B 115?
You can fill out our help required form which you can use to request a quote for PDZ36B 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.