Status: | Unknown |
---|---|
Series: | PDTC114E Series |
RoHS: | Unknown |
Prices starting from US$0.0095
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0109
|
1,473,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
99,000
in stock
|
Buy Now | |
Avnet America
from US$0.0095
|
99,000
in stock
|
Buy Now | |
Micros
from US$0.0146
|
80,500
in stock
|
Buy Now | |
RS
from US$0.0275
|
78,000
in stock
|
Buy Now | |
Farnell
from US$0.0300
|
33,590
in stock
|
Buy Now | |
element14
from US$0.0324
|
33,570
in stock
|
Buy Now | |
Chip One Stop
from US$0.0135
|
8,569
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0180
|
4,818
in stock
|
Buy Now | |
EBV Elektronik
-
|
258,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0155
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 10kohm |
Base-Emitter Resistor R2 | 10kohm |
Resistor Ratio R1 / R2 | - |
RF Transistor Case | SOT-23 |
No. of Pins | 3 Pin, 3Pins |
Product Range | PDTC114E Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC Collector Current | 100mA |
DC Current Gain hFE | 30hFE |
Operating Temperature Max | 150°C |
Power Dissipation Pd | 250mW |
Transistor Case Style | SOT-23 |
Transistor Polarity | NPN |
Transition Frequency ft | 230MHz |
PDTC114ET Series 50 V 100 mA NPN Resistor-Equipped Transistor - SOT-23 | Future Electronics |
Brt, Npn, 50V, 100Ma, 10Kohm/10Kohm, 3-Sot-23, Full Reel | Newark Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin TO-236AB T/R | Avnet America |
NPN transistor w/bias resistor,PDTC114ET | RS |
TRANSISTOR, DIGITAL, SOT-23 | Farnell |
Transistor: NPN | Transfer Multisort Elektronik |
Nexperia NPN Resistor Equipped Transistor Single | Distrelec |
Where can I find additional details, specifications and documents for a PDTC114ET 215?
Additional datasheets, footprints and schematics for PDTC114ET 215 are listed on our Part Details page. You can also find images and similar parts to PDTC114ET 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDTC114ET 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDTC114ET 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDTC114ET 215 fall under?
The PDTC114ET 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PDTC114ET 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDTC114ET 215 you can contact the distributor directly for product support, shipping queries etc.
Is the PDTC114ET 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDTC114ET 215 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Micros and RS have stock available or on a lead time for PDTC114ET 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDTC114ET 215 often in real-time on the comparison pages.
What if I can't find stock of PDTC114ET 215?
You can fill out our help required form which you can use to request a quote for PDTC114ET 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.