Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 66W |
---|---|
Output Voltage Min | 450mV |
Output Voltage Max | 5.5V |
Output Current Max | 12A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DOSA |
Input Voltage DC Min | 3V |
Input Voltage DC Max | 14.4V |
Height | 8.5mm |
Depth | 12.2mm |
Width | 12.2mm |
Product Range | - |
Approval Bodies | CSA UL VDE |
Approvals & Standards | CSA UL |
DC / DC Converter Mounting | Surface Mount Device |
No. of Outputs | 1Outputs |
Output Current | 12A |
Pdt012A0X3-Srz |Ge Critical Power PDT012A0X3-SRZ | Newark Electronics |
Where can I find additional details, specifications and documents for a PDT012A0X3-SRZ?
Additional datasheets, footprints and schematics for PDT012A0X3-SRZ are listed on our Part Details page. You can also find images and similar parts to PDT012A0X3-SRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDT012A0X3-SRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDT012A0X3-SRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDT012A0X3-SRZ fall under?
The PDT012A0X3-SRZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PDT012A0X3-SRZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDT012A0X3-SRZ you can contact the distributor directly for product support, shipping queries etc.
Is the PDT012A0X3-SRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDT012A0X3-SRZ have stock available?
Authorised distributors including Newark Electronics, element14, Avnet Asia, TTI Europe and Farnell have stock available or on a lead time for PDT012A0X3-SRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDT012A0X3-SRZ often in real-time on the comparison pages.
What if I can't find stock of PDT012A0X3-SRZ?
You can fill out our help required form which you can use to request a quote for PDT012A0X3-SRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.