PDF241-S425S-103B0 Resistors by Bourns Electronics

ROTARY POT SLOTTED SHAFT 10K 10%

Status: Unknown
Series: PDF24 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.46

Distributor Stock
Logo for Farnell
Farnell
from US$5.82
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.46
118
in stock
Buy Now
Logo for element14
element14
from US$6.31
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 10kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 500mW
Resistance Tolerance ± 10%
Product Range PDF24 Series
Potentiometer Mounting Bushing
Shaft Diameter 6.35mm
No. of Gangs 1
Adjustment Type Rotary
Shaft Length 25mm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

ROTARY POT, SLOTTED SHAFT, 10K, 10% | element14
Rotary Pot, Slotted Shaft, 10K, 10% Rohs Compliant: Yes |Bourns PDF241-S425S-103B0 | Newark Electronics
Rotary Potentiometer, Carbon Element, 10 kOhm, 1Turn, Linear, 500 mW, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PDF241-S425S-103B0?

Additional datasheets, footprints and schematics for PDF241-S425S-103B0 are listed on our Part Details page. You can also find images and similar parts to PDF241-S425S-103B0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PDF241-S425S-103B0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDF241-S425S-103B0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PDF241-S425S-103B0 fall under?

The PDF241-S425S-103B0 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to PDF241-S425S-103B0 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PDF241-S425S-103B0 you can contact the distributor directly for product support, shipping queries etc.

Is the PDF241-S425S-103B0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PDF241-S425S-103B0 have stock available?

Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for PDF241-S425S-103B0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PDF241-S425S-103B0 often in real-time on the comparison pages.

What if I can't find stock of PDF241-S425S-103B0?

You can fill out our help required form which you can use to request a quote for PDF241-S425S-103B0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay