Status: | Unknown |
---|---|
Series: | PDB185 Series |
RoHS: | Unknown |
Track Resistance | 250kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Log (Audio) |
Power Rating | 50mW |
Resistance Tolerance | ± 20% |
Product Range | PDB185 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 19mm |
SVHC | Lead (15-Jan-2019) |
Push Switched Guitar Potentiometer 250K | RS |
Rotary Potentiometer, Carbon Element, 250 kOhm, 1Turn, Audio, 50 mW, ± 20% | Avnet America |
17 mm Guitar Pot, Latching Push Switch, Knurled Shaft(24),Solder Lugs, 250K Ohm | Bourns PDB185-GTR11-254A2 | RS Americas |
Where can I find additional details, specifications and documents for a PDB185-GTR11-254A2?
Additional datasheets, footprints and schematics for PDB185-GTR11-254A2 are listed on our Part Details page. You can also find images and similar parts to PDB185-GTR11-254A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDB185-GTR11-254A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDB185-GTR11-254A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDB185-GTR11-254A2 fall under?
The PDB185-GTR11-254A2 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PDB185-GTR11-254A2 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDB185-GTR11-254A2 you can contact the distributor directly for product support, shipping queries etc.
Is the PDB185-GTR11-254A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDB185-GTR11-254A2 have stock available?
Authorised distributors including RS, Avnet America, RS Americas and Farnell have stock available or on a lead time for PDB185-GTR11-254A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDB185-GTR11-254A2 often in real-time on the comparison pages.
What if I can't find stock of PDB185-GTR11-254A2?
You can fill out our help required form which you can use to request a quote for PDB185-GTR11-254A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.