Status: | Unknown |
---|---|
Series: | PDA24 Series |
RoHS: | Compliant |
No distributors results available
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 500mW |
Resistance Tolerance | ± 15% |
Product Range | PDA24 Series |
Potentiometer Mounting | Panel Mount |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Shaft Length | 19mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PDA241-SRT01-104B0.?
Additional datasheets, footprints and schematics for PDA241-SRT01-104B0. are listed on our Part Details page. You can also find images and similar parts to PDA241-SRT01-104B0. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDA241-SRT01-104B0. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDA241-SRT01-104B0. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDA241-SRT01-104B0. fall under?
The PDA241-SRT01-104B0. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to PDA241-SRT01-104B0. when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDA241-SRT01-104B0. you can contact the distributor directly for product support, shipping queries etc.
Is the PDA241-SRT01-104B0. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PDA241-SRT01-104B0. have stock available?
There is no stock from authorised distributors for PDA241-SRT01-104B0..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDA241-SRT01-104B0. often in real-time on the comparison pages.
What if I can't find stock of PDA241-SRT01-104B0.?
You can fill out our help required form which you can use to request a quote for PDA241-SRT01-104B0. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.