Status: | Active |
---|---|
Series: | PD69101 |
RoHS: | Compliant |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.47
|
4,926
in stock
|
Buy Now | |
Microchip Technology
from US$2.94
|
358,539
in stock
|
Buy Now | |
element14
from US$4.04
|
4,926
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
-
|
Buy Now | |
Future Electronics
from US$3.62
|
-
|
Buy Now | |
Avnet America
from US$4.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1-port PoE PSE manager with internal 0.34O FET |
DC disconnect |
IEEE 802.3af and legacy detection |
IEEE 802.3at-compliant |
Direct LED driving |
SPI host interface |
24-pin, 4mm x 5mm QFN |
MSL3, RoHS compliant |
Product Type | PSE Manager |
---|---|
Standards Supported | IEEE 802.3af, IEEE 802.3at |
Ports | 1 |
2-Pair Power | 36.25W |
4-Pair Power | NA |
Maximum Current | 0.725A |
PoE Class (0-8) | 0-4 |
PoE Type (1-4) | 1-2 |
FETs | Internal 0.3Ω |
Sense Resistor | External 0.5Ω |
Operating Temperature | –40 to 85 |
PoE Controller | Auto mode |
Host Interface | Serial monitoring |
Temperature Grade | Industrial |
Pins | Packaging | 24 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
PD69101 Datasheet |
Application Notes |
---|
AN3476-Designing 1-port PoE System Using PD69101 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0551 |
Shipping Weight (kg) | 0.153333 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 4x5x1.0mm |
Soldering Composition | Matte Tin |
IEEE 802.3at single port PoE PSE Controller + Manager, Industrial Temp | Microchip Technology |
Ieee 802.3At Single Port Poe Pse Controller + Manager, Industrial Temp 24 Vqfn 4X5X1.0Mm T/R Rohs Compliant: Yes |Microchip PD69101ILQ-TR | Newark Electronics |
1 Channel 802.3at (PoE+), 802.3af (PoE) Power Over Ethernet Controller - QFN-24 | Future Electronics |
PoE Controller 24-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PD69101ILQ-TR?
Additional datasheets, footprints and schematics for PD69101ILQ-TR are listed on our Part Details page. You can also find images and similar parts to PD69101ILQ-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD69101ILQ-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD69101ILQ-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD69101ILQ-TR fall under?
The PD69101ILQ-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power-over-Ethernet - POE Controllers.
Can I view similar or alternative parts?
You can view similar parts to PD69101ILQ-TR when available in the Power-over-Ethernet - POE Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD69101ILQ-TR you can contact the distributor directly for product support, shipping queries etc.
Is the PD69101ILQ-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PD69101ILQ-TR have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for PD69101ILQ-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD69101ILQ-TR often in real-time on the comparison pages.
What if I can't find stock of PD69101ILQ-TR?
You can fill out our help required form which you can use to request a quote for PD69101ILQ-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.