PD57060S-E STPOWER RF LDMOS Transistors by STMicroelectronics

RF POWER transistor, LdmoST plastic family N-channel enhancement-mode, lateral MOSFETs

Status: Active
Series: PD57060S-E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The device is a common source N-channel, enhancement-mode lateral field-effect RF power MOSFET. It is designed for high gain, broad band commercial and industrial applications. It operates at 28 V in common source mode at frequencies up to 1 GHz. The device boasts the excellent gain, linearity and reliability of ST’s latest LDMOS technology mounted in the first true SMD plastic RF power package, PowerSO-10RF. Device’s superior linearity performance makes it an ideal solution for base station applications. The PowerSO-10 plastic package, designed to offer high reliability, is the first ST JEDEC approved, high power SMD package. It has been specially optmized for RF needs and offers excellent RF performances and ease of assembly. Mounting recommendations are available in www.st.com/rf/ (look for application note AN1294).

Where to Buy

Prices starting from US$42.63

Distributor Stock
Logo for Farnell
Farnell
from US$54.02
576
in stock
Buy Now
Logo for element14
element14
from US$50.02
576
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$58.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$42.63
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Excellent thermal stability
Common source configuration
POUT = 60 W with 14.3dB gain@ 945 MHz/28 V
New RF plastic package

Alternative Descriptions

RF TRANSISTOR, 65V, 945MHZ, POWERSO10RF | element14
Transistor RF FET N-CH 65V 7A 945MHz 3-Pin PowerSO-10RF Tube | Avnet Silica
Rf Transistor, 65V, 945Mhz, Powerso10Rf | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PD57060S-E?

Additional datasheets, footprints and schematics for PD57060S-E are listed on our Part Details page. You can also find images and similar parts to PD57060S-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PD57060S-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD57060S-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PD57060S-E fall under?

The PD57060S-E is listed under Radio Frequency Transistors > STPOWER RF LDMOS Transistors > Mobile & Wideband Comms > 28V & 50V LDMOS.

Can I view similar or alternative parts?

You can view similar parts to PD57060S-E when available in the 28V & 50V LDMOS range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PD57060S-E you can contact the distributor directly for product support, shipping queries etc.

Is the PD57060S-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for PD57060S-E have stock available?

Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for PD57060S-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PD57060S-E often in real-time on the comparison pages.

What if I can't find stock of PD57060S-E?

You can fill out our help required form which you can use to request a quote for PD57060S-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay