RF FET Transistors
Parts from RF FET Transistors Category
MOSFET, RF, N CHANNEL, 40V, TO-272; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6A; Power Dissipation Pd:35W; Operating Frequency Min:400MHz; Operating Frequency Max:520MHz; RF Transistor Case:TO-272; No. of Pins:6Pins RoHS Compliant: Yes
RF MOSFET, N CHANNEL, 40V, 466-03, FULL REEL; Drain Source Voltage Vds:40V; Continuous Drain Current Id:2A; Power Dissipation Pd:31.25W; Operating Frequency Min:450MHz; Operating Frequency Max:520MHz; RF Transistor Case:PLD-1.5 RoHS Compliant: Yes
RF POWER FET, N CHANNEL, 25V, 466-03, FULL REEL; Drain Source Voltage Vds:25V; Continuous Drain Current Id:4A; Power Dissipation Pd:62.5W; Operating Frequency Min:430MHz; Operating Frequency Max:520MHz; RF Transistor Case:PLD-1.5 RoHS Compliant: Yes
MOSFET,RF,N CHANNEL,SE,28V,20W,175MHZ,DA; Drain Source Voltage Vds:70V; Continuous Drain Current Id:5A; Power Dissipation Pd:50W; Operating Frequency Min:1MHz; Operating Frequency Max:175MHz; RF Transistor Case:DA; No. of Pins:4Pins RoHS Compliant: Yes
MOSFET,RF,N CHANNEL,SE,12V,2.5W,1GHZ,SO8; Drain Source Voltage Vds:40V; Continuous Drain Current Id:2A; Power Dissipation Pd:17.5W; Operating Frequency Min:1MHz; Operating Frequency Max:1GHz; RF Transistor Case:SOIC; Product Range:- RoHS Compliant: Yes
LDMOS, RF, 31W, TO-270; Drain Source Voltage Vds:40VDC; Continuous Drain Current Id:-; Power Dissipation Pd:31W; Operating Frequency Min:136MHz; Operating Frequency Max:520MHz; RF Transistor Case:TO-270; No. of Pins:2Pins RoHS Compliant: Yes
RF POWER MOSFET, LATERAL N CHANNEL, 130V 600W, NI-1230, FULL REEL; Drain Source Voltage Vds:130V; Continuous Drain Current Id:100mA; Power Dissipation Pd:1.667kW; Operating Frequency Min:1.8MHz; Operating Frequency Max:600MHz; MSL:- RoHS Compliant: Yes
RF POWER FET, N CHANNEL, 125V, NI-780-4, FULL REEL; Drain Source Voltage Vds:125V; Continuous Drain Current Id:100mA; Power Dissipation Pd:300W; Operating Frequency Min:1.8MHz; Operating Frequency Max:600MHz; No. of Pins:4Pins; MSL:-RoHS Compliant: Yes
RF POWER FET, N CHANNEL, 125V 1250W, NI-1230, FULL REEL; Drain Source Voltage Vds:125V; Continuous Drain Current Id:100mA; Power Dissipation Pd:1.333kW; Operating Frequency Min:1.8MHz; Operating Frequency Max:600MHz; Product Range:- RoHS Compliant: Yes
RF POWER MOSFET, LATERAL N CHANNEL BROADBAND, 40V, 12A, TO-272-6 WRAP, FULL REEL; Drain Source Voltage Vds:40V; Continuous Drain Current Id:12A; Power Dissipation Pd:165W; Operating Frequency Min:135MHz; RF Transistor Case:TO-272 RoHS Compliant: Yes
RF LDMOS, N-CH, 30V, SOT-89; Drain Source Voltage Vds:30V; Continuous Drain Current Id:-; Power Dissipation Pd:30.5W; Operating Frequency Min:1.8MHz; Operating Frequency Max:941MHz; RF Transistor Case:SOT-89; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
RF LDMOS, N-CH, 30V, SOT-89; Drain Source Voltage Vds:30V; Continuous Drain Current Id:-; Power Dissipation Pd:28W; Operating Frequency Min:136MHz; Operating Frequency Max:941MHz; RF Transistor Case:SOT-89; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
TRANSISTOR, RF, 30V, PLD-1.5W-2; Drain Source Voltage Vds:30VDC; Continuous Drain Current Id:-; Power Dissipation Pd:114W; Operating Frequency Min:136MHz; Operating Frequency Max:941MHz; RF Transistor Case:PLD-1.5W; No. of RoHS Compliant: Yes
TRANSISTOR, JFET, N-CH, -25V, SOT-23; Drain Source Voltage Vds:25V; Continuous Drain Current Id:25mA; Power Dissipation Pd:250mW; Operating Frequency Min:-; Operating Frequency Max:-; RF Transistor Case:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes
TRANSISTOR, JFET, N-CH, -25V, SOT-23; Drain Source Voltage Vds:25V; Continuous Drain Current Id:30mA; Power Dissipation Pd:250mW; Operating Frequency Min:-; Operating Frequency Max:-; RF Transistor Case:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes
TRANSISTOR, RF, 66V, TO-270-2; Drain Source Voltage Vds:66VDC; Continuous Drain Current Id:-; Power Dissipation Pd:-; Operating Frequency Min:865MHz; Operating Frequency Max:960MHz; RF Transistor Case:TO-270; No. of Pins:2Pins; RoHS Compliant: Yes
TRANSISTOR, RF, 133V, NI-780H-4L; Drain Source Voltage Vds:133VDC; Continuous Drain Current Id:-; Power Dissipation Pd:-; Operating Frequency Min:1.8MHz; Operating Frequency Max:2000MHz; RF Transistor Case:NI-780; No. of Pins:4Pins; RoHS Compliant: Yes