Status: | Unknown |
---|---|
Series: | MRS-1000A Series |
RoHS: | Unknown |
Supply Voltage V AC | 240V |
---|---|
Heat Temperature Max | 350°C |
Output Power | 1.2kW |
Product Range | MRS-1000A Series |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 330mm |
External Width | 203mm |
Height | 76mm |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 100V |
Weight | 3.4kg |
Pre Heater, Programmable | Newark Electronics |
PRE HEATER, PROGRAMMABLE | element14 |
Where can I find additional details, specifications and documents for a PCT-1000?
Additional datasheets, footprints and schematics for PCT-1000 are listed on our Part Details page. You can also find images and similar parts to PCT-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCT-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCT-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCT-1000 fall under?
The PCT-1000 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to PCT-1000 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCT-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the PCT-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCT-1000 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PCT-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCT-1000 often in real-time on the comparison pages.
What if I can't find stock of PCT-1000?
You can fill out our help required form which you can use to request a quote for PCT-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.