Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Marker Type | Pre Printed |
---|---|
Legend | 4 |
Marker Dimensions | 6.4mm x 38.1mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
Accessory Type | Wire Marker Card |
Cable Diameter Max | 0.38" |
Wire Marker Card | Newark Electronics |
Cable Accessories Wire Marker Card Vinyl Black/White | Avnet America |
Pre-Printed WM Card, Vinyl Cloth, 0.25"W x 1.5" L, 4 Legend Only | Panduit PCM-4 | RS Americas |
Wire Labels & Markers 1.5 VINYL CLOTH #4 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PID Controllers | Controller Accessories |
---|
Where can I find additional details, specifications and documents for a PCM-4?
Additional datasheets, footprints and schematics for PCM-4 are listed on our Part Details page. You can also find images and similar parts to PCM-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-4 fall under?
The PCM-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCM-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-4 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PCM-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-4 often in real-time on the comparison pages.
What if I can't find stock of PCM-4?
You can fill out our help required form which you can use to request a quote for PCM-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.