Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 24Pins |
Data Interface | I2C SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
113dB SNR Stereo DAC | Texas Instruments |
Dac, 24Bit, 192Ksps, Tssop-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM1789PW .?
Additional datasheets, footprints and schematics for PCM1789PW . are listed on our Part Details page. You can also find images and similar parts to PCM1789PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1789PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1789PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1789PW . fall under?
The PCM1789PW . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM1789PW . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1789PW . you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1789PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1789PW . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCM1789PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1789PW . often in real-time on the comparison pages.
What if I can't find stock of PCM1789PW .?
You can fill out our help required form which you can use to request a quote for PCM1789PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.