PCM1690DCA . Part Information
Details for PCM1690DCA . by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.3600 |
10 | 5.7400 |
25 | 5.4800 |
50 | 5.2200 |
100 | 4.9500 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 24bit |
Sampling Rate | 192kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | HTSSOP |
No. of Pins | 48Pins |
Data Interface | I2C Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | HTSSOP |
Operating Temperature Range | -40°C to +85°C |
Output Type | Differential |
Sample Rate | 192kSPS |
Supply Current | 76mA |
Supply Voltage Max | 5V |
Supply Voltage Min | 3.3V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, 24BIT DAC, 8CH, 192KHZ, 48TSSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:HTSSOP; No. of Pins:48Pins; Input Channel Type:Serial; OperatingRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PCM1690DCA .?
Additional datasheets, footprints and schematics for PCM1690DCA . are listed in our Part Details tab. You can also find the PCM1690DCA . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1690DCA . in the Pricing & Inventory tab next to part details. You can view PCM1690DCA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1690DCA . fall under?
The PCM1690DCA . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM1690DCA . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1690DCA . you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1690DCA . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PCM1690DCA . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PCM1690DCA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1690DCA . often in real-time on the comparison pages.
What if I can't find stock of PCM1690DCA .?
You can fill out our help required form which you can use to request a quote for PCM1690DCA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.