Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | - |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8584 |
IC Generic Number | 8584 |
Logic Function Number | 8584 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage DC Max | 7V |
Supply Voltage DC Min | 0.3V |
Supply Voltage Range | 4.5V to 5.5V |
PARALLEL TO I2C BUS INTERFACE, 8584 | element14 |
Where can I find additional details, specifications and documents for a PCF8584P 112?
Additional datasheets, footprints and schematics for PCF8584P 112 are listed on our Part Details page. You can also find images and similar parts to PCF8584P 112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF8584P 112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF8584P 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF8584P 112 fall under?
The PCF8584P 112 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCF8584P 112 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF8584P 112 you can contact the distributor directly for product support, shipping queries etc.
Is the PCF8584P 112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF8584P 112 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PCF8584P 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF8584P 112 often in real-time on the comparison pages.
What if I can't find stock of PCF8584P 112?
You can fill out our help required form which you can use to request a quote for PCF8584P 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.