Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.05
|
1,716
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$2.94
|
1,716
in stock
|
Buy Now | |
element14
from US$2.17
|
1,716
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$2.01
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Frequency Min | 4MHz |
---|---|
Frequency Max | 16MHz |
RFID IC Type | Read Write |
Programmable Memory | - |
Output Power | - |
RF IC Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Current Consumption | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rfid, Read/Write, 16Mhz, Soic-14 | Newark Electronics |
RFID, READ/WRITE, 16MHZ, SOIC-14 | element14 |
Advanced Basestation IC 14-Pin SOIC | Avnet Silica |
IC Remote Keyless Entry - SOIC-14 | Future Electronics |
PCF7991AT/SO14/REEL13//1081/M | Avnet America |
Where can I find additional details, specifications and documents for a PCF7991AT/1081/M 1?
Additional datasheets, footprints and schematics for PCF7991AT/1081/M 1 are listed on our Part Details page. You can also find images and similar parts to PCF7991AT/1081/M 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF7991AT/1081/M 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF7991AT/1081/M 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF7991AT/1081/M 1 fall under?
The PCF7991AT/1081/M 1 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to PCF7991AT/1081/M 1 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF7991AT/1081/M 1 you can contact the distributor directly for product support, shipping queries etc.
Is the PCF7991AT/1081/M 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF7991AT/1081/M 1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for PCF7991AT/1081/M 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF7991AT/1081/M 1 often in real-time on the comparison pages.
What if I can't find stock of PCF7991AT/1081/M 1?
You can fill out our help required form which you can use to request a quote for PCF7991AT/1081/M 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.