Status: | Unknown |
---|---|
Series: | PCB Precision Balance |
RoHS: | Compliant |
Balance / Scale Type | Precision |
---|---|
Load Weight Max | 1000g |
Resolution (g) | 0.01g |
Product Range | PCB Precision Balance |
SVHC | No SVHC (12-Jan-2017) |
Non-Linearity | 0.03g |
RoHS Compliant | Yes |
Weighing Scale, Precision, 1Kg | Newark Electronics |
RSCAL(7898649) 1000g Precision Balance | RS |
Where can I find additional details, specifications and documents for a PCB 1000-2?
Additional datasheets, footprints and schematics for PCB 1000-2 are listed on our Part Details page. You can also find images and similar parts to PCB 1000-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCB 1000-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCB 1000-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCB 1000-2 fall under?
The PCB 1000-2 is listed under Tools & Production Supplies > Measurement & Inspection > Weighing Scales.
Can I view similar or alternative parts?
You can view similar parts to PCB 1000-2 when available in the Weighing Scales range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCB 1000-2 you can contact the distributor directly for product support, shipping queries etc.
Is the PCB 1000-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCB 1000-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PCB 1000-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCB 1000-2 often in real-time on the comparison pages.
What if I can't find stock of PCB 1000-2?
You can fill out our help required form which you can use to request a quote for PCB 1000-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.