Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Logic Family / Base Number | PCA9702 |
---|---|
Shift Register Function | Serial to Serial |
No. of Elements | 1 Element |
No. of Bits Per Element | 8bit |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
IC Output Type | Open Drain |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Shift Register, 8Bit, Siso, Tssop-16 | Newark Electronics |
SHIFT REGISTER, 8BIT, SISO, TSSOP-16 | element14 |
GPI Shift Register 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PCA9702PW 118?
Additional datasheets, footprints and schematics for PCA9702PW 118 are listed on our Part Details page. You can also find images and similar parts to PCA9702PW 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9702PW 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9702PW 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9702PW 118 fall under?
The PCA9702PW 118 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to PCA9702PW 118 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9702PW 118 you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9702PW 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9702PW 118 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PCA9702PW 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9702PW 118 often in real-time on the comparison pages.
What if I can't find stock of PCA9702PW 118?
You can fill out our help required form which you can use to request a quote for PCA9702PW 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.