Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 24Outputs |
Output Current | 100mA |
Output Voltage | 40V |
Driver Case Style | LQFP |
No. of Pins | 48Pins |
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
Switching Frequency | 1MHz |
Led Driver, 1Mhz, Lqfp-48, Smd Rohs Compliant: Yes |Nxp PCA9626B,118 | Newark Electronics |
LED DRIVER, 1MHZ, LQFP-48, SMD | element14 |
Where can I find additional details, specifications and documents for a PCA9626B 118?
Additional datasheets, footprints and schematics for PCA9626B 118 are listed on our Part Details page. You can also find images and similar parts to PCA9626B 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9626B 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9626B 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9626B 118 fall under?
The PCA9626B 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9626B 118 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9626B 118 you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9626B 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9626B 118 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PCA9626B 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9626B 118 often in real-time on the comparison pages.
What if I can't find stock of PCA9626B 118?
You can fill out our help required form which you can use to request a quote for PCA9626B 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.