Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.90
|
1,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
18,459
in stock
|
Buy Now | |
Farnell
from US$0.98
|
18,459
in stock
|
Buy Now | |
element14
from US$1.01
|
18,435
in stock
|
Buy Now | |
RS
from US$1.66
|
1,118
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
979
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
30
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Chip Configuration | 16bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 24Pins |
No. of I/O's | 16I/O's |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9555 |
Communication Function | I/O Expander |
Control Interface | I2C |
IC Function | 16bit I/O Port with Interrupt |
IC Generic Number | 9555 |
Logic Function Number | 9555 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 135µA |
Supply Voltage Range | 2.3V to 5.5V |
16 Bit, 400Khz, Tssop-24 | Newark Electronics |
I2C GPIO, INTERRUPT, 9555, TSSOP24 | Farnell |
16-bit I2C & SMBus I/O port,PCA9555PW | RS |
PCA9555 Series 5.5V 160mA 400 kHz SMT 16-bit I2C-bus and SMBus I/O Port-TSSOP-24 | Future Electronics |
I2C and SMBus GPIO Expanders 24-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PCA9555PW 112?
Additional datasheets, footprints and schematics for PCA9555PW 112 are listed on our Part Details page. You can also find images and similar parts to PCA9555PW 112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9555PW 112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9555PW 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9555PW 112 fall under?
The PCA9555PW 112 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9555PW 112 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9555PW 112 you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9555PW 112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9555PW 112 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Future Electronics have stock available or on a lead time for PCA9555PW 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9555PW 112 often in real-time on the comparison pages.
What if I can't find stock of PCA9555PW 112?
You can fill out our help required form which you can use to request a quote for PCA9555PW 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.