Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.06
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
40
in stock
|
Buy Now | |
element14
from US$1.14
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
-
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | - |
---|---|
No. of Outputs | 4Outputs |
Output Current | 100mA |
Output Voltage | - |
Driver Case Style | TSSOP |
No. of Pins | 8Pins |
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LED DRIVER, 4BIT, I2C/SMBUS, TSSOP-8 | element14 |
Led Driver, 5.5V, 400Khz, Tssop-8 | Newark Electronics |
BU 510 - SECURITY & CONNECTIVITY | Future Electronics |
LED DRVR 4Segment 2.5V/3.3V/5V 8-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PCA9553DP/01 118?
Additional datasheets, footprints and schematics for PCA9553DP/01 118 are listed on our Part Details page. You can also find images and similar parts to PCA9553DP/01 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9553DP/01 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9553DP/01 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9553DP/01 118 fall under?
The PCA9553DP/01 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9553DP/01 118 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9553DP/01 118 you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9553DP/01 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9553DP/01 118 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for PCA9553DP/01 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9553DP/01 118 often in real-time on the comparison pages.
What if I can't find stock of PCA9553DP/01 118?
You can fill out our help required form which you can use to request a quote for PCA9553DP/01 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.