Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 4 |
---|---|
Output Current | 10mA |
Propagation Delay | 1ns |
No. of Pins | 20Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Fall Time tf | 30ns |
Logic IC Base Number | 9545 |
Logic IC Function | 4 Channel Bidirectional Translating Switch |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 30ns |
Supply Current | 1mA |
Supply Voltage Range | 2.3V to 5.5V |
Termination Type | Surface Mount Device |
Translating Sw, Bidirectional, 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a PCA9545APW .?
Additional datasheets, footprints and schematics for PCA9545APW . are listed on our Part Details page. You can also find images and similar parts to PCA9545APW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9545APW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9545APW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9545APW . fall under?
The PCA9545APW . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to PCA9545APW . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9545APW . you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9545APW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9545APW . have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCA9545APW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9545APW . often in real-time on the comparison pages.
What if I can't find stock of PCA9545APW .?
You can fill out our help required form which you can use to request a quote for PCA9545APW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.