Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | 16bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 24Pins |
No. of I/O's | 16I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Voltage Range | 2.3V to 5.5V |
Ic, I/O Expander, 16Bit, 24Soic | Newark Electronics |
16-bit 2.3- to 5.5-V I2C/SMBus I/O expander with interrupt, reset & config registers | Texas Instruments |
Where can I find additional details, specifications and documents for a PCA9539DWR .?
Additional datasheets, footprints and schematics for PCA9539DWR . are listed on our Part Details page. You can also find images and similar parts to PCA9539DWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9539DWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9539DWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9539DWR . fall under?
The PCA9539DWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9539DWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9539DWR . you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9539DWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9539DWR . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for PCA9539DWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9539DWR . often in real-time on the comparison pages.
What if I can't find stock of PCA9539DWR .?
You can fill out our help required form which you can use to request a quote for PCA9539DWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.