Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
242
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
11,990
in stock
|
Buy Now | |
element14
from US$1.71
|
6,231
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
6,151
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | - |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | 200mA |
Switching Frequency | 400kHz |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | HVQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 25mA |
Output Voltage | 5.5V |
LED DRIVER, 400KHZ, HVQFN-24, SMD, 5.5V | element14 |
Led Driver, 400Khz, Hvqfn-24, Smd, 5.5V | Newark Electronics |
PCA9532 Series 5.5 V 16-Bit I2C-Bus and SMBus I/O Expander LED Dimmer - HVQFN-16 | Future Electronics |
I2C Bus LED Dimmer 24-Pin HVQFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PCA9532BS 118?
Additional datasheets, footprints and schematics for PCA9532BS 118 are listed on our Part Details page. You can also find images and similar parts to PCA9532BS 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9532BS 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9532BS 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9532BS 118 fall under?
The PCA9532BS 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9532BS 118 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9532BS 118 you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9532BS 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9532BS 118 have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for PCA9532BS 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9532BS 118 often in real-time on the comparison pages.
What if I can't find stock of PCA9532BS 118?
You can fill out our help required form which you can use to request a quote for PCA9532BS 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.