Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.93
|
574
in stock
|
Buy Now | |
Future Electronics
from US$3.09
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.79
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.10
|
574
in stock
|
Buy Now | |
element14
from US$4.13
|
574
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$2.87
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Power management IC for i.MX 8M application processor family Rev. 1.0 | Future Electronics |
Power Management Ic, -40 To 105Deg C Rohs Compliant: Yes |Nxp PCA9450BHNY | Newark Electronics |
POWER MANAGEMENT IC, -40 TO 105DEG C | element14 |
Single Chip PMIC, 5.5 V, 6 Step-Down DC - DC Converters, 5 LDOs, 11 Regulated Outputs, 56Pins, HVQFN | EBV Elektronik |
Where can I find additional details, specifications and documents for a PCA9450BHNY?
Additional datasheets, footprints and schematics for PCA9450BHNY are listed on our Part Details page. You can also find images and similar parts to PCA9450BHNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9450BHNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9450BHNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9450BHNY fall under?
The PCA9450BHNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9450BHNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9450BHNY you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9450BHNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCA9450BHNY have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCA9450BHNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9450BHNY often in real-time on the comparison pages.
What if I can't find stock of PCA9450BHNY?
You can fill out our help required form which you can use to request a quote for PCA9450BHNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.