Status: | Active |
---|---|
Series: | PCA9306 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
3,695
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
3,883
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2-bit Bidirectional Translator for SDA and SCL Lines in MixedMode I2C Bus Applications |
StandardMode, FastMode, and FastMode Plus I2C Bus and SMBus Compatible |
Less Than 1.5 ns Maximum Propagation Delay to Accommodate StandardMode and FastMode I2C Bus Devices and Multiple Masters |
Allows Voltage Level Translation Between: 1.0 V Vref(1) and 1.8 V, 2.5 V, 3.3 V or 5 V Vbias(ref)(2) 1.2 V Vref(1) and 1.8 V, 2.5 V, 3.3 V or 5 V Vbias(ref)(2) 1.8 V Vref(1) and 3.3 V or 5 V Vbias(ref)(2) 2.5 V Vref(1) and 5 V Vbias(ref)(2) 3.3 V Vref(1) and 5 V Vbias(ref)(2) |
Provides Bidirectional Voltage Translation With No Direction Pin |
Low 3.5 ONState Connection Between Input and Output Ports Provides Less Signal Distortion |
OpenDrain I2C Bus I/O Ports (SCL1, SDA1, SCL2 and SDA2) |
5 V Tolerant I2C Bus I/O Ports to Support MixedMode Signal Operation |
High Impedance SCL1, SDA1, SCL2 and SDA2 Pins for EN = LOW |
LockUp Free Operation |
Flow Through Pinout for Ease of Printed Circuit Board Trace Routing |
Packages Offered: TSSOP8, US8, UQFN8 |
ESD Performance: 4000 V Human Body Model, 400 V Machine Model |
These are PbFree Devices |
Applications |
---|
Tablet, Handset, etc |
Description | PCA9306 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CMOS |
VCC Max (V) | 5.5 |
tpd Max (ns) | 2 |
IO Max (mA) | 64 |
Package Type | TSSOP-8 |
IC: digital | Transfer Multisort Elektronik |
Level translator,dual,I2C/SMBus,TSSOP8 | RS |
Voltage Level Translator 8-Pin TSSOP T/R | Avnet Silica |
Dual Bidirectional I2Cbus/Reel |Onsemi PCA9306DTR2G | Newark Electronics |
LEVEL TRANSLATOR, 2I/P, TSSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a PCA9306DTR2G?
Additional datasheets, footprints and schematics for PCA9306DTR2G are listed on our Part Details page. You can also find images and similar parts to PCA9306DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9306DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9306DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9306DTR2G fall under?
The PCA9306DTR2G is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to PCA9306DTR2G when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9306DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9306DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PCA9306DTR2G have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Avnet Silica, Newark Electronics and element14 have stock available or on a lead time for PCA9306DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9306DTR2G often in real-time on the comparison pages.
What if I can't find stock of PCA9306DTR2G?
You can fill out our help required form which you can use to request a quote for PCA9306DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.