Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
10,000
units
|
Buy Now |
![]() |
Schukat Electronic |
123,050
units
|
Buy Now |
![]() |
element14 |
103,559
units
|
Buy Now |
![]() |
Newark Electronics |
82,441
units
|
Buy Now |
![]() |
Farnell |
58,321
units
|
Buy Now |
![]() |
Future Electronics |
17,500
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
4,625
units
|
Buy Now |
![]() |
Chip One Stop |
3,217
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
IC Interface Type | Serial |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Termination Type | Surface Mount Device |
CAN Transc. 5V 1Mb/s SO8 | Schukat Electronic |
TRANSCEIVER, CAN, 24V, 8SOIC | element14 |
Can Bus, Transceiver, Serial, 1, 1, 4.5 V, 5.5 V, Soic Rohs Compliant: Yes |Nxp PCA82C251T/YM,118 | Newark Electronics |
PCA82C251 Series 5.5V 1 MBd SMT CAN transceiver for 24V System - SOIC-8 | Future Electronics |
IC: interface | Transfer Multisort Elektronik |
CAN 1MBd Standby 5V 8-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a PCA82C251T/YM 118?
Additional datasheets, footprints and schematics for PCA82C251T/YM 118 are listed on our Part Details page. You can also find images and similar parts to PCA82C251T/YM 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA82C251T/YM 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA82C251T/YM 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA82C251T/YM 118 fall under?
The PCA82C251T/YM 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA82C251T/YM 118 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA82C251T/YM 118 you can contact the distributor directly for product support, shipping queries etc.
Is the PCA82C251T/YM 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA82C251T/YM 118 have stock available?
Authorised distributors including Schukat Electronic, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for PCA82C251T/YM 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA82C251T/YM 118 often in real-time on the comparison pages.
What if I can't find stock of PCA82C251T/YM 118?
You can fill out our help required form which you can use to request a quote for PCA82C251T/YM 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.