Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
28,680
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
141,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
6,880
in stock
|
Buy Now | |
element14
from US$0.10
|
1,009
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,009
in stock
|
Buy Now | |
Avnet Silica
-
|
102,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Power Dissipation Pd | 420mW |
DC Collector Current | 1A |
DC Current Gain hFE | 500hFE |
Transistor Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 110mV |
Current Ic Continuous a Max | 100mA |
Gain Bandwidth ft Typ | 220MHz |
Hfe Min | 250 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Low Saturation (BISS) |
Transition Frequency ft | 220MHz |
PBSS4160DS Series 60 V 1 A NPN/NPN Low VCEsat (BISS) Transistor - SC-74 | Future Electronics |
Trans GP BJT NPN/NPN 60V 1A,PBSS4160DS | RS |
Biss Transistor, Dual Npn, 60V, 1A, 6-Sot-457, Full Reel | Newark Electronics |
Trans GP BJT NPN 60V 1A 6-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PBSS4160DS 115?
Additional datasheets, footprints and schematics for PBSS4160DS 115 are listed on our Part Details page. You can also find images and similar parts to PBSS4160DS 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBSS4160DS 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBSS4160DS 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBSS4160DS 115 fall under?
The PBSS4160DS 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PBSS4160DS 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBSS4160DS 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PBSS4160DS 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBSS4160DS 115 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for PBSS4160DS 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBSS4160DS 115 often in real-time on the comparison pages.
What if I can't find stock of PBSS4160DS 115?
You can fill out our help required form which you can use to request a quote for PBSS4160DS 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.