Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPST-NC |
---|---|
Load Current | 250mA |
Relay Terminals | Through Hole |
Load Voltage Max | 250V |
On State Resistance Max | 7ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 5mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PBB150?
Additional datasheets, footprints and schematics for PBB150 are listed on our Part Details page. You can also find images and similar parts to PBB150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBB150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBB150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBB150 fall under?
The PBB150 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to PBB150 when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBB150 you can contact the distributor directly for product support, shipping queries etc.
Is the PBB150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PBB150 have stock available?
Authorised distributors including Future Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for PBB150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBB150 often in real-time on the comparison pages.
What if I can't find stock of PBB150?
You can fill out our help required form which you can use to request a quote for PBB150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.