Status: | Unknown |
---|---|
Series: | Life-Line Series |
RoHS: | Compliant |
Prices starting from US$48.98
Distributor | Stock | ||
---|---|---|---|
Newark
from US$48.98
|
No stock
|
Buy Now |
Product Range | Life-Line Series |
---|---|
Voltage Rating | 440VAC |
Capacitor Terminals | Quick Connect, Snap-In |
Capacitance Tolerance | ± 6% |
Capacitor Case Style | Can |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Capacitor Motor Run 55/7.5Uf 440V 6%, Case | Newark Electronics |
Where can I find additional details, specifications and documents for a PB550Z075T440EA?
Additional datasheets, footprints and schematics for PB550Z075T440EA are listed on our Part Details page. You can also find images and similar parts to PB550Z075T440EA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB550Z075T440EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB550Z075T440EA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB550Z075T440EA fall under?
The PB550Z075T440EA is listed under Passive Components > Capacitors > Multi Capacitance Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PB550Z075T440EA when available in the Multi Capacitance Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB550Z075T440EA you can contact the distributor directly for product support, shipping queries etc.
Is the PB550Z075T440EA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PB550Z075T440EA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PB550Z075T440EA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB550Z075T440EA often in real-time on the comparison pages.
What if I can't find stock of PB550Z075T440EA?
You can fill out our help required form which you can use to request a quote for PB550Z075T440EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.