Multi Capacitance Capacitors
Parts from Multi Capacitance Capacitors Category


CAPACITOR MOTOR RUN 40/5UF, 440V, 6%, CASE; Product Range:Gem III Series; Voltage Rating:440VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 6%; Capacitor Case Style:Can; Operating Temperature Min:-40°C RoHS Compliant: Yes

CAPACITOR MOTOR RUN 55/5UF, 370V, 6%, CASE; Product Range:Gem III Series; Voltage Rating:370VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 6%; Capacitor Case Style:Can; Operating Temperature Min:-40°C RoHS Compliant: Yes

CAPACITOR MOTOR RUN 35/5UF, 370V, 6%, CASE; Product Range:Gem III Series; Voltage Rating:370VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 6%; Capacitor Case Style:Can; Operating Temperature Min:-40°C RoHS Compliant: Yes

CAPACITOR MOTOR RUN 35/5UF, 440V, 6%, CASE; Product Range:Gem III Series; Voltage Rating:440VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 6%; Capacitor Case Style:Can; Operating Temperature Min:-40°C RoHS Compliant: Yes

CAPACITOR MOTOR RUN 45/5UF, 370V, 6%, CASE; Product Range:Gem III Series; Voltage Rating:370VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 6%; Capacitor Case Style:Can; Operating Temperature Min:-40°C RoHS Compliant: Yes








CAPACITOR MOTOR RUN 55/7.5UF 440V 6%, CASE; Product Range:Life-Line Series; Voltage Rating:440VAC; Capacitor Terminals:Quick Connect, Snap-In; Capacitance Tolerance:± 6%; Capacitor Case Style:Can; Operating Temperature Min:-40°C RoHS Compliant: Yes